Unictron Technologies Corp. RF Antennas H2PE366R110100

Description
PB18DRS (18X18X5MM); GPS(L1+L5)/
Request a Quote Datasheet
Description
PB18DRS (18X18X5MM); GPS(L1+L5)/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2PE366R110100-ND - DigiKey
Thief River Falls, MN, United States
PB18DRS (18X18X5MM); GPS(L1+L5)/

PB18DRS (18X18X5MM); GPS(L1+L5)/

Buy Now Datasheet
RF Antennas - H2PE366R110100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2PE366R110100
RF Antennas H2PE366R110100
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2PE366R110100-ND H2PE366R110100
Product Name RF Antennas RF Antennas
Applications GPS; Galileo, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers