Unictron Technologies Corp. RF Antennas H2P13ABB110100

Description
PB25D8 (25X25X4.5MM); GPS(L1+L5)
Request a Quote Datasheet
Description
PB25D8 (25X25X4.5MM); GPS(L1+L5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2P13ABB110100-ND - DigiKey
Thief River Falls, MN, United States
PB25D8 (25X25X4.5MM); GPS(L1+L5)

PB25D8 (25X25X4.5MM); GPS(L1+L5)

Buy Now Datasheet
RF Antennas - H2P13ABB110100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2P13ABB110100
RF Antennas H2P13ABB110100
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2P13ABB110100-ND H2P13ABB110100
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, Galileo, GNSS, GPS, QZSS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details