Unictron Technologies Corp. RF Antennas H2P13648110100

Description
PB50DMS (49.5X49.5X8MM); GPS(L1+
Request a Quote Datasheet
Description
PB50DMS (49.5X49.5X8MM); GPS(L1+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2P13648110100-ND - DigiKey
Thief River Falls, MN, United States
PB50DMS (49.5X49.5X8MM); GPS(L1+

PB50DMS (49.5X49.5X8MM); GPS(L1+

Buy Now Datasheet
RF Antennas - H2P13648110100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2P13648110100
RF Antennas H2P13648110100
1.176GHz, 1.575GHz BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS Ceramic Patch RF Antenna 6.1dBi, 4.5dBi Adhesive

1.176GHz, 1.575GHz BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS Ceramic Patch RF Antenna 6.1dBi, 4.5dBi Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2P13648110100-ND H2P13648110100
Product Name RF Antennas RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers