Unictron Technologies Corp. RF Antennas H2MA703F104100

Description
ACTIVE ANTENNA HB80DF; GPS(L1+L5
Request a Quote Datasheet
Description
ACTIVE ANTENNA HB80DF; GPS(L1+L5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2MA703F104100-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE ANTENNA HB80DF; GPS(L1+L5

ACTIVE ANTENNA HB80DF; GPS(L1+L5

Buy Now Datasheet
RF Antennas - H2MA703F104100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2MA703F104100
RF Antennas H2MA703F104100
1.176GHz, 1.561GHz, 1.575GHz, 1.602GHz BeiDou, Galileo, GLONASS, GPS, QZSS Module RF Antenna 3.1dBi, 1.5dBi, 1.4dBi, 2dBi Surface Mount

1.176GHz, 1.561GHz, 1.575GHz, 1.602GHz BeiDou, Galileo, GLONASS, GPS, QZSS Module RF Antenna 3.1dBi, 1.5dBi, 1.4dBi, 2dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2MA703F104100-ND H2MA703F104100
Product Name RF Antennas RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS BeiDou, Galileo, GLONASS, GPS, QZSS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details