Unictron Technologies Corp. RF Antennas H2MA301D100100

Description
829MHz, 1.94GHz, 2.35GHz, 2.585GHz, 3.6GHz 4G, LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.1dBi, 1.2dBi, 1.4dBi, 1.5dBi, 2.4dBi, 3.1dBi, 3.2dBi SMA Male Adhesive
Request a Quote Datasheet
Description
829MHz, 1.94GHz, 2.35GHz, 2.585GHz, 3.6GHz 4G, LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.1dBi, 1.2dBi, 1.4dBi, 1.5dBi, 2.4dBi, 3.1dBi, 3.2dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2MA301D100100-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.94GHz, 2.35GHz, 2.585GHz, 3.6GHz 4G, LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.1dBi, 1.2dBi, 1.4dBi, 1.5dBi, 2.4dBi, 3.1dBi, 3.2dBi SMA Male Adhesive

829MHz, 1.94GHz, 2.35GHz, 2.585GHz, 3.6GHz 4G, LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.1dBi, 1.2dBi, 1.4dBi, 1.5dBi, 2.4dBi, 3.1dBi, 3.2dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - H2MA301D100100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2MA301D100100
RF Antennas H2MA301D100100
829MHz, 1.94GHz, 2.35GHz, 2.585GHz, 3.6GHz 4G, LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.1dBi, 1.2dBi, 1.4dBi, 1.5dBi, 2.4dBi, 3.1dBi, 3.2dBi SMA Male Adhesive

829MHz, 1.94GHz, 2.35GHz, 2.585GHz, 3.6GHz 4G, LTE Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.1dBi, 1.2dBi, 1.4dBi, 1.5dBi, 2.4dBi, 3.1dBi, 3.2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2MA301D100100-ND H2MA301D100100
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE 4G, LTE
Primary Frequency Range 829.0 to 3600.0 MHz
Gain 1.1 to 3.2 dB
VSWR 3 to 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers