2.45GHz, 5.4GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4.4dBi IPEX MHF Adhesive
2.45GHz, 5.4GHz 802.11b/g/n PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 4.4dBi IPEX MHF Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2047-H2B1PD1A1C385L-ND | H2B1PD1A1C385L |
| Product Name | RF Antennas | RF Antennas |
| Applications | 802.11b/g/n | 802.11b/g/n |
| Primary Frequency Range | 2450.0 to 5400.0 MHz | |
| Gain | 3 to 4.4 dB | |
| VSWR | 2 :1 |