Unictron Technologies Corp. RF Antennas FP-WE06-01

Description
2.4G/5.8G WIFI 43.4*5MM A1 100MM
Request a Quote Datasheet
Description
2.4G/5.8G WIFI 43.4*5MM A1 100MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-FP-WE06-01-ND - DigiKey
Thief River Falls, MN, United States
2.4G/5.8G WIFI 43.4*5MM A1 100MM

2.4G/5.8G WIFI 43.4*5MM A1 100MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2047-FP-WE06-01-ND
Product Name RF Antennas
Applications Modem or Wireless Network; IoT, Wi-Fi
Primary Frequency Range 2400.0 to 5850.0 MHz
Gain 2.69 to 5.47 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details