UNICABLE, Inc. NEMA 5-15P Hospital Grade Plug, with Cord Grip UC-018G

Description
18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG shielded/unshielded (15A/125V): SJT, SJTW, SJTOW Low Leakage
Description
18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG shielded/unshielded (15A/125V): SJT, SJTW, SJTOW Low Leakage

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade Plug, with Cord Grip - UC-018G - UNICABLE, Inc.
Bowling Green, KY, USA
NEMA 5-15P Hospital Grade Plug, with Cord Grip
UC-018G
NEMA 5-15P Hospital Grade Plug, with Cord Grip UC-018G
18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG shielded/unshielded (15A/125V): SJT, SJTW, SJTOW Low Leakage

18/3 AWG shielded/unshielded (10A/125V):
SVT, SJ, SJO, S, SO, SJOW, SOOW,
SJT, SJT Low Leakage
16/3 AWG shielded/unshielded (13A/125V):
SJ, SJO, S, SO, SJOW, SOOW,
SJT, SJT Low Leakage
14/3 AWG shielded/unshielded (15A/125V):
SJ, SJO, S, SO, SJOW, SOOW,
SJT, SJT Low Leakage
12/3 AWG shielded/unshielded (15A/125V):
SJT, SJTW, SJTOW Low Leakage

Supplier's Site

Technical Specifications

  UNICABLE, Inc.
Product Category Power Connectors
Product Number UC-018G
Product Name NEMA 5-15P Hospital Grade Plug, with Cord Grip
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Rectangular Power Connectors - 1-1376402-3 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2101-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers