8960-25M-BB -- 8960-25M-BB
UNICABLE, Inc.
8960-25M-BB
8960-25M-BB
Description
Voltage: 220V
Description
Voltage: 220V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8960-25M-BB |
|
Product Name
|
8960-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
IRAM
|
|
Number of Conductors
|
3
|
|
Male End Type
|
Argentina Plug IRAM 2073
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
JIS C 3306
Number of Conductors
3; 3
View Details
Cord Color
Black
Approvals
RoHS
Male End Type
Straight m12
View Details
Approvals
RoHS; IMQ; UL Listing Mark; IEC/UL 62368-1
Cord Length
197 inch (5000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details