8550-25M-BB -- 8550-25M-BB
UNICABLE, Inc.
8550-25M-BB
8550-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8550-25M-BB |
|
Product Name
|
8550-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
ASTA BEAB
|
|
Number of Conductors
|
3
|
|
Male End Type
|
BS 1363
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; SEV; IEC/UL 62368-1
Cord Length
197 inch (5000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Qualtek Electronics Corp.
Cord Color
Black
Number of Conductors
3
Male End Type
JIS 8303
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details