8250-25M-BB -- 8250-25M-BB
UNICABLE, Inc.
8250-25M-BB
8250-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8250-25M-BB |
|
Product Name
|
8250-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
Standards Association of Australia
|
|
Number of Conductors
|
3
|
|
Male End Type
|
AS 3112
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS
Cord Length
39.37 inch (1000 mm)
Rated Current
10 amps
View Details
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details