8125-25M-BB -- 8125-25M-BB
UNICABLE, Inc.
8125-25M-BB
8125-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8125-25M-BB |
|
Product Name
|
8125-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DEMKO
|
|
Number of Conductors
|
2
|
|
Male End Type
|
CEE 7/16
|
|
Female End Type
|
IEC 320-C7
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
11.81 inch (300 mm)
View Details