8120-25M-BB -- 8120-25M-BB
UNICABLE, Inc.
8120-25M-BB
8120-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8120-25M-BB |
|
Product Name
|
8120-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DEMKO
|
|
Number of Conductors
|
2
|
|
Male End Type
|
CEE 7/16
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
70.87 inch (1800 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Qualtek Electronics Corp.
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
2 suppliers