8100-25M-GG -- 8100-25M-GG
UNICABLE, Inc.
8100-25M-GG
8100-25M-GG
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8100-25M-GG |
|
Product Name
|
8100-25M-GG |
|
Cord Color
|
Gray
|
|
Approvals
|
DEMKO
|
|
Number of Conductors
|
3
|
|
Male End Type
|
CEE 7/7
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details
Approvals
RoHS; EU RoHS Compliant
Cord Length
7.2 inch (183 mm)
Rated Current
15 amps
View Details
Approvals
RoHS; UL Listing Mark; ASTA BEAB; IEC/UL 62368-1
Cord Length
236 inch (6000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details