8100-25M-BB -- 8100-25M-BB
UNICABLE, Inc.
8100-25M-BB
8100-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8100-25M-BB |
|
Product Name
|
8100-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DEMKO
|
|
Number of Conductors
|
3
|
|
Male End Type
|
CEE 7/7
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
Approvals
RoHS
Cord Length
70.87 inch (1800 mm)
Rated Voltage
18 volts
View Details