4892-02M-BB -- 4892-02M-BB
UNICABLE, Inc.
4892-02M-BB
4892-02M-BB
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
4892-02M-BB |
|
Product Name
|
4892-02M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 5-15P
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Female End Type
NEMA 5-20R
Jacket Material
Thermoplastic, black / grey / white, UL 94V-0
View Details
Qualtek Electronics Corp.
Cord Color
Black
Number of Conductors
3
Male End Type
NEMA 5-15P
View Details
2 suppliers