4880-03M-GG -- 4880-03M-GG
UNICABLE, Inc.
4880-03M-GG
4880-03M-GG
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
4880-03M-GG |
|
Product Name
|
4880-03M-GG |
|
Cord Color
|
Gray
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 5-15P
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
Approvals
RoHS
Male End Type
M8
Cord Length
19.69 inch (500 mm)
View Details
Approvals
RoHS; UL Listing Mark; VDE
Cord Length
39.37 inch (1000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details