4800-08F-GG -- 4800-08F-GG
UNICABLE, Inc.
4800-08F-GG
4800-08F-GG
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
4800-08F-GG |
|
Product Name
|
4800-08F-GG |
|
Cord Color
|
Gray
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 5-15P
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; VDE
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, white
View Details
Qualtek Electronics Corp.
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
72.01 inch (1829 mm)
View Details