4260-76I-BB -- 4260-76I-BB
UNICABLE, Inc.
4260-76I-BB
4260-76I-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
4260-76I-BB |
|
Product Name
|
4260-76I-BB |
|
Cord Color
|
Black
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 6-20P
|
|
Female End Type
|
IEC-320-C19
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details
Approvals
RoHS
Cord Length
118 inch (3000 mm)
Rated Current
13 amps
View Details