1314-06F-GG -- 1314-06F-GG
UNICABLE, Inc.
1314-06F-GG
1314-06F-GG
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
1314-06F-GG |
|
Product Name
|
1314-06F-GG |
|
Cord Color
|
Gray
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 5-15P
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Jacket Material
Polyvinyl Chloride; PVC, black
Maximum Cable Temperature
-25 to 70 C (-13 to 158 F)
View Details
Cord Color
Black, White, Green
Approvals
UL Listing Mark
Number of Conductors
2; 3
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details