UNI OPTICS(Fujian) Co., Ltd High Power Laser Line Windows

Description
1、What are laser windows? Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 2、What are laser windows used for? These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes. 3、The key features of UNI Optics' Laser Windows High Transmission High Damage Threshold Low Scatter Low Absorption Excellent Film Density Excellent Environmental Stability
Description
1、What are laser windows? Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 2、What are laser windows used for? These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes. 3、The key features of UNI Optics' Laser Windows High Transmission High Damage Threshold Low Scatter Low Absorption Excellent Film Density Excellent Environmental Stability

Suppliers

Company
Product
Description
Supplier Links
High Power Laser Line Windows -  - UNI OPTICS(Fujian) Co., Ltd
Fuzhou, China
High Power Laser Line Windows
High Power Laser Line Windows
1、What are laser windows? Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 2、What are laser windows used for? These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes. 3、The key features of UNI Optics' Laser Windows High Transmission High Damage Threshold Low Scatter Low Absorption Excellent Film Density Excellent Environmental Stability

1、What are laser windows?

Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics.

2、What are laser windows used for?

These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes.

3、The key features of UNI Optics' Laser Windows

High Transmission

High Damage Threshold

Low Scatter

Low Absorption

Excellent Film Density

Excellent Environmental Stability

Supplier's Site

Technical Specifications

  UNI OPTICS(Fujian) Co., Ltd
Product Category Optical Windows
Product Name High Power Laser Line Windows
Window Material BK7 Glass; UV Grade Fused Silica; Zinc Selenide
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 4 to 80 mm (0.1575 to 3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Gorilla Glass -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Gorilla Glass
Parallelism or Wedge Angle 180 arcmin
Surface Quality 80-50 Scratch / Dig
View Details
Optical Window, Calcium Fluoride, 30.0 mm Dia., 3.0 mm thick, Uncoated - CAW17 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details