Uneeda Enterprizes, Inc. Sanding Discs for Woodworking RSBNUU

Description
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide Backing: B Weight Paper Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180 â€" P320, P400, P500
Description
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide Backing: B Weight Paper Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180 â€" P320, P400, P500

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Woodworking - RSBNUU - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Woodworking
RSBNUU
Sanding Discs for Woodworking RSBNUU
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide Backing: B Weight Paper Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180 â€" P320, P400, P500

RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut.
Grain: Silicon Carbide
Backing: B Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Gray
Grit Range: P180 â€" P320, P400, P500

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number RSBNUU
Product Name Sanding Discs for Woodworking
Disc / Backing Type Paper; B Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton Stick & Sand AO Coarse Grit Cloth PSA Disc - 07660701996 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting PSA or Adhesive
View Details
Abrasive Wheels - 4885631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 6.00 inch (152 mm)
View Details
Abrasive Discs - 173395 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details