Uneeda Enterprizes, Inc. Sanding Discs for Solid Surface 991C

Description
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000
Description
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Solid Surface
991C
Sanding Discs for Solid Surface 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Discs for Woodworking - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Woodworking
991C
Sanding Discs for Woodworking 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Discs for Stone / Marble / Granite - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Stone / Marble / Granite
991C
Sanding Discs for Stone / Marble / Granite 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Discs for Metalworking - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
991C
Sanding Discs for Metalworking 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Discs for Automotive & Marine - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Automotive & Marine
991C
Sanding Discs for Automotive & Marine 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number 991C
Product Name Sanding Discs for Solid Surface
Disc / Backing Type Paper; C Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper H&L File Strip - 63642506241 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Discs - 2795143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Abrasive Discs - 173393 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Diamond; Diamond
Grit Size 1 # or Microns
View Details