Uneeda Enterprizes, Inc. Sanding Discs for Metalworking PC221

Description
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet
Description
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
PC221
Sanding Discs for Metalworking PC221
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

PC221 Designed for non ferrous metal and glass using wet operations.
Grain: S/C
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Black
Grit Range: 16 â€" 1000
Waterproof
PC221 Material Safety Data Sheet

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number PC221
Product Name Sanding Discs for Metalworking
Disc / Backing Type Cloth; X-Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167034 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Resin Fiber Disc - 742037-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C Weight Paper
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details