Bore Spacer Design Style: Double Wall, Hybrid Type Bore Spacer
Designed to Accomodate: 2 ea. 12" & 6 ea. 3" DR11 HDPE Conduits in a 30.000 OD X .500 Wall Steel Casing
Grout Injection Method: Single-End or Stationary Sacrificial Grout Injection Pipe
Design Features Include: 8 Wheels, Provisions For Grout Injection Pipes
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3328W2 |
| Product Name | 30" Bore Spacer |