Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accomodate: 36 ea. 3-1/2" Tubular RTRC-SW (Standard Wall Fiberglass) Conduits Per NEMA TC-14 in a 54.000 OD x .500 Wall Steel Casing
Grout Injection Method: Single End, Flush Coupled Extractable Injection Pipe or Stationary Sacrifical Grout Injection Pipe
Design Features Include: 4 Wheels, "L" Angle Slot to Prevent Corkscrew, Provision for Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3334W4 |
| Product Name | 54" Bore Spacer |