Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accomodate: 4 ea. 6", 2 ea. 1-1/2" & 1 ea. 4" EPC40 (Sch.40) PVC Conduits in a 36.000 OD x 3.666 Max. Wall HDPE Casing (Directional Bore).
Grout Injection Method: Single End, Center Out Extractable Injection Pipe or Stationary Sacrificial Grout Injection Pipe
Design Features Include: 5 Wheels, Slot & Guide Provision to Prevent Corkscrew , Provision For a Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS1714W5 |
| Product Name | 36" Bore Spacer |