Unchained Robotics Turnkey Robot Solutions MalocherBot Sanding

Description
The Unchained Robotics MalocherBot Sanding system is a versatile, modular solution for various grinding, sanding, and polishing tasks. It is built around the MalocherBot Base Unit, which integrates the robot, control unit, and LUNA software. This design allows for quick setup and seamless integration of additional sanding modules, enabling rapid adaptation to different grinding applications. Equipped with a YASKAWA robot, the system supports a payload of up to 12 kg and operates at speeds of up to 10,000 RPM. It can handle a range of materials, including metals, wood, and stone. The modular approach means the system can be easily redeployed or reconfigured for other tasks, such as palletizing, enhancing its flexibility in industrial settings. The MalocherBot Sanding system is particularly suited for applications in metal fabrication, woodworking, and stone processing. Its ease of use and rapid deployment capabilities make it ideal for environments requiring frequent process changes or where space efficiency is crucial. The integration of LUNA software ensures that process adjustments and task configurations are handled efficiently through a user-friendly graphical interface.
Description
The Unchained Robotics MalocherBot Sanding system is a versatile, modular solution for various grinding, sanding, and polishing tasks. It is built around the MalocherBot Base Unit, which integrates the robot, control unit, and LUNA software. This design allows for quick setup and seamless integration of additional sanding modules, enabling rapid adaptation to different grinding applications. Equipped with a YASKAWA robot, the system supports a payload of up to 12 kg and operates at speeds of up to 10,000 RPM. It can handle a range of materials, including metals, wood, and stone. The modular approach means the system can be easily redeployed or reconfigured for other tasks, such as palletizing, enhancing its flexibility in industrial settings. The MalocherBot Sanding system is particularly suited for applications in metal fabrication, woodworking, and stone processing. Its ease of use and rapid deployment capabilities make it ideal for environments requiring frequent process changes or where space efficiency is crucial. The integration of LUNA software ensures that process adjustments and task configurations are handled efficiently through a user-friendly graphical interface.

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - MalocherBot Sanding - Unchained Robotics
Germany
Turnkey Robot Solutions
MalocherBot Sanding
Turnkey Robot Solutions MalocherBot Sanding
The Unchained Robotics MalocherBot Sanding system is a versatile, modular solution for various grinding, sanding, and polishing tasks. It is built around the MalocherBot Base Unit, which integrates the robot, control unit, and LUNA software. This design allows for quick setup and seamless integration of additional sanding modules, enabling rapid adaptation to different grinding applications. Equipped with a YASKAWA robot, the system supports a payload of up to 12 kg and operates at speeds of up to 10,000 RPM. It can handle a range of materials, including metals, wood, and stone. The modular approach means the system can be easily redeployed or reconfigured for other tasks, such as palletizing, enhancing its flexibility in industrial settings. The MalocherBot Sanding system is particularly suited for applications in metal fabrication, woodworking, and stone processing. Its ease of use and rapid deployment capabilities make it ideal for environments requiring frequent process changes or where space efficiency is crucial. The integration of LUNA software ensures that process adjustments and task configurations are handled efficiently through a user-friendly graphical interface.

The Unchained Robotics MalocherBot Sanding system is a versatile, modular solution for various grinding, sanding, and polishing tasks. It is built around the MalocherBot Base Unit, which integrates the robot, control unit, and LUNA software. This design allows for quick setup and seamless integration of additional sanding modules, enabling rapid adaptation to different grinding applications.
Equipped with a YASKAWA robot, the system supports a payload of up to 12 kg and operates at speeds of up to 10,000 RPM. It can handle a range of materials, including metals, wood, and stone. The modular approach means the system can be easily redeployed or reconfigured for other tasks, such as palletizing, enhancing its flexibility in industrial settings.
The MalocherBot Sanding system is particularly suited for applications in metal fabrication, woodworking, and stone processing. Its ease of use and rapid deployment capabilities make it ideal for environments requiring frequent process changes or where space efficiency is crucial. The integration of LUNA software ensures that process adjustments and task configurations are handled efficiently through a user-friendly graphical interface.

Supplier's Site

Technical Specifications

  Unchained Robotics
Product Category Robots
Product Number MalocherBot Sanding
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details