Unchained Robotics Turnkey Robot Solutions MalocherBot Palletizing S

Description
The Unchained Robotics MalocherBot Palletizing S is a compact and modular palletizing system designed for small to medium-scale production environments. It features a Doosan H2017 robot with a 15 kg payload capacity and a reach of 1,700 mm, making it suitable for handling various types of boxes and cartons. The system is capable of stacking up to 6 packages per minute, with a maximum stack height of 1.8 meters, making it an efficient solution for operations requiring quick and precise palletizing. One of the standout features of the MalocherBot Palletizing S is its all-in-one design, where the robot, gripper, control box, software, and human-machine interface (HMI) are integrated into a single unit. This self-contained system simplifies installation and operation, allowing for rapid deployment and easy reconfiguration as production needs change. Its compact size and modularity also enable easy transportation and relocation within the facility. The MalocherBot Palletizing S is particularly suited for environments where space is limited but flexibility is required. Its intuitive LUNA graphical user interface allows operators to quickly adjust palletizing patterns, package sizes, and configurations, making it an adaptable solution for industries such as food and beverage, consumer goods, and small-scale logistics operations.
Description
The Unchained Robotics MalocherBot Palletizing S is a compact and modular palletizing system designed for small to medium-scale production environments. It features a Doosan H2017 robot with a 15 kg payload capacity and a reach of 1,700 mm, making it suitable for handling various types of boxes and cartons. The system is capable of stacking up to 6 packages per minute, with a maximum stack height of 1.8 meters, making it an efficient solution for operations requiring quick and precise palletizing. One of the standout features of the MalocherBot Palletizing S is its all-in-one design, where the robot, gripper, control box, software, and human-machine interface (HMI) are integrated into a single unit. This self-contained system simplifies installation and operation, allowing for rapid deployment and easy reconfiguration as production needs change. Its compact size and modularity also enable easy transportation and relocation within the facility. The MalocherBot Palletizing S is particularly suited for environments where space is limited but flexibility is required. Its intuitive LUNA graphical user interface allows operators to quickly adjust palletizing patterns, package sizes, and configurations, making it an adaptable solution for industries such as food and beverage, consumer goods, and small-scale logistics operations.

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions MalocherBot Palletizing S
The Unchained Robotics MalocherBot Palletizing S is a compact and modular palletizing system designed for small to medium-scale production environments. It features a Doosan H2017 robot with a 15 kg payload capacity and a reach of 1,700 mm, making it suitable for handling various types of boxes and cartons. The system is capable of stacking up to 6 packages per minute, with a maximum stack height of 1.8 meters, making it an efficient solution for operations requiring quick and precise palletizing. One of the standout features of the MalocherBot Palletizing S is its all-in-one design, where the robot, gripper, control box, software, and human-machine interface (HMI) are integrated into a single unit. This self-contained system simplifies installation and operation, allowing for rapid deployment and easy reconfiguration as production needs change. Its compact size and modularity also enable easy transportation and relocation within the facility. The MalocherBot Palletizing S is particularly suited for environments where space is limited but flexibility is required. Its intuitive LUNA graphical user interface allows operators to quickly adjust palletizing patterns, package sizes, and configurations, making it an adaptable solution for industries such as food and beverage, consumer goods, and small-scale logistics operations.

The Unchained Robotics MalocherBot Palletizing S is a compact and modular palletizing system designed for small to medium-scale production environments. It features a Doosan H2017 robot with a 15 kg payload capacity and a reach of 1,700 mm, making it suitable for handling various types of boxes and cartons. The system is capable of stacking up to 6 packages per minute, with a maximum stack height of 1.8 meters, making it an efficient solution for operations requiring quick and precise palletizing.
One of the standout features of the MalocherBot Palletizing S is its all-in-one design, where the robot, gripper, control box, software, and human-machine interface (HMI) are integrated into a single unit. This self-contained system simplifies installation and operation, allowing for rapid deployment and easy reconfiguration as production needs change. Its compact size and modularity also enable easy transportation and relocation within the facility.
The MalocherBot Palletizing S is particularly suited for environments where space is limited but flexibility is required. Its intuitive LUNA graphical user interface allows operators to quickly adjust palletizing patterns, package sizes, and configurations, making it an adaptable solution for industries such as food and beverage, consumer goods, and small-scale logistics operations.

Supplier's Site

Technical Specifications

  Unchained Robotics
Product Category Robots
Product Number MalocherBot Palletizing S
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details