Unchained Robotics Turnkey Robot Solutions MalocherBot Base Unit

Description
The Unchained Robotics MalocherBot Base Unit is the core component of the MalocherBot modular automation system. It integrates a YASKAWA robot, a control unit, and the LUNA software, enabling quick setup and operation of various automation tasks. The Base Unit facilitates the addition of specialized modules, such as palletizers or sanders, by automatically recognizing and configuring them upon connection. The Base Unit features a modular design that allows for easy reconfiguration to adapt to different applications. It supports robots with a payload capacity of up to 20 kg and a reach of 1,440 to 1,802 mm. This design ensures flexibility and scalability, making it suitable for a range of industrial tasks, from simple pick-and-place operations to complex assembly processes. The system is designed for ease of use, with LUNA software providing a graphical interface for managing and customizing automation tasks. This setup minimizes manual configuration and setup time, allowing users to quickly deploy and adjust their automation solutions as needed.
Description
The Unchained Robotics MalocherBot Base Unit is the core component of the MalocherBot modular automation system. It integrates a YASKAWA robot, a control unit, and the LUNA software, enabling quick setup and operation of various automation tasks. The Base Unit facilitates the addition of specialized modules, such as palletizers or sanders, by automatically recognizing and configuring them upon connection. The Base Unit features a modular design that allows for easy reconfiguration to adapt to different applications. It supports robots with a payload capacity of up to 20 kg and a reach of 1,440 to 1,802 mm. This design ensures flexibility and scalability, making it suitable for a range of industrial tasks, from simple pick-and-place operations to complex assembly processes. The system is designed for ease of use, with LUNA software providing a graphical interface for managing and customizing automation tasks. This setup minimizes manual configuration and setup time, allowing users to quickly deploy and adjust their automation solutions as needed.

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - MalocherBot Base Unit - Unchained Robotics
Germany
Turnkey Robot Solutions
MalocherBot Base Unit
Turnkey Robot Solutions MalocherBot Base Unit
The Unchained Robotics MalocherBot Base Unit is the core component of the MalocherBot modular automation system. It integrates a YASKAWA robot, a control unit, and the LUNA software, enabling quick setup and operation of various automation tasks. The Base Unit facilitates the addition of specialized modules, such as palletizers or sanders, by automatically recognizing and configuring them upon connection. The Base Unit features a modular design that allows for easy reconfiguration to adapt to different applications. It supports robots with a payload capacity of up to 20 kg and a reach of 1,440 to 1,802 mm. This design ensures flexibility and scalability, making it suitable for a range of industrial tasks, from simple pick-and-place operations to complex assembly processes. The system is designed for ease of use, with LUNA software providing a graphical interface for managing and customizing automation tasks. This setup minimizes manual configuration and setup time, allowing users to quickly deploy and adjust their automation solutions as needed.

The Unchained Robotics MalocherBot Base Unit is the core component of the MalocherBot modular automation system. It integrates a YASKAWA robot, a control unit, and the LUNA software, enabling quick setup and operation of various automation tasks. The Base Unit facilitates the addition of specialized modules, such as palletizers or sanders, by automatically recognizing and configuring them upon connection.
The Base Unit features a modular design that allows for easy reconfiguration to adapt to different applications. It supports robots with a payload capacity of up to 20 kg and a reach of 1,440 to 1,802 mm. This design ensures flexibility and scalability, making it suitable for a range of industrial tasks, from simple pick-and-place operations to complex assembly processes.
The system is designed for ease of use, with LUNA software providing a graphical interface for managing and customizing automation tasks. This setup minimizes manual configuration and setup time, allowing users to quickly deploy and adjust their automation solutions as needed.

Supplier's Site

Technical Specifications

  Unchained Robotics
Product Category Robots
Product Number MalocherBot Base Unit
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details