UMPCO, INC.
S732-5B8G32 -- UMPCO INC S732-5B8G32 2" FULLY CUSHIONED METAL CLAMP, 1/2" WIDE
UMPCO, Inc.
UMPCO Inc S732-5B8G32 2" Fully Cushioned Metal Clamp, 1/2" Wide
S732-5B8G32
Description
Umpco Inc S732-5B8G32 2" Fully Cushioned Metal Clamp
Category: Metal Cable Clamps
Manufacturer: Umpco Inc
General Purpose EPDM
1/4" mounting hole diameter
Hold cable, tubing, wire, etc.
-45°F (-43°C) to 280°F (138°C)
Request a Quote
Email Supplier
Description
Umpco Inc S732-5B8G32 2" Fully Cushioned Metal Clamp
Category: Metal Cable Clamps
Manufacturer: Umpco Inc
General Purpose EPDM
1/4" mounting hole diameter
Hold cable, tubing, wire, etc.
-45°F (-43°C) to 280°F (138°C)
Request a Quote
Email Supplier
Suppliers
UMPCO Inc S732-5B8G32 2" Fully Cushioned Metal Clamp, 1/2" Wide
25232
Umpco Inc S732-5B8G32 2" Fully Cushioned Metal Clamp
Category: Metal Cable Clamps
Manufacturer: Umpco Inc
General Purpose EPDM
1/4" mounting hole diameter
Hold cable, tubing, wire, etc.
-45°F (-43°C) to 280°F (138°C)
- Umpco Inc S732-5B8G32 2" Fully Cushioned Metal Clamp
- Category: Metal Cable Clamps
- Manufacturer: Umpco Inc
- General Purpose EPDM
- 1/4" mounting hole diameter
- Hold cable, tubing, wire, etc.
- -45°F (-43°C) to 280°F (138°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
25232 |
|
Product Name
|
UMPCO Inc S732-5B8G32 2" Fully Cushioned Metal Clamp, 1/2" Wide |
|
Material
|
Steel; Plated Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
PA66 (UL94V-2)
Diameter
7.900 to 26.500 inch (201 to 673 mm)
View Details
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Material
PVC
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details