Umicore Materials Short Wavepass Filter Short Wavepass Filter

Description
Short wavepass filters are designed to achieve efficient separation of adjacent spectral bands. The cut-off edge of the filter may be located between 0.85 and 13 microns. Specifications Tpeak Typically >85% Spectral - additional Transmission >70% at wavelengths shorter than the cut-off edge. Extent of transmission region is typically in the ratio of 2:1 Attenuation <0.1% outside passband Edge Slopes 3%-5% typically Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth
Description
Short wavepass filters are designed to achieve efficient separation of adjacent spectral bands. The cut-off edge of the filter may be located between 0.85 and 13 microns. Specifications Tpeak Typically >85% Spectral - additional Transmission >70% at wavelengths shorter than the cut-off edge. Extent of transmission region is typically in the ratio of 2:1 Attenuation <0.1% outside passband Edge Slopes 3%-5% typically Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Short Wavepass Filter
Short Wavepass Filter
Short Wavepass Filter Short Wavepass Filter
Short wavepass filters are designed to achieve efficient separation of adjacent spectral bands. The cut-off edge of the filter may be located between 0.85 and 13 microns. Specifications Tpeak Typically >85% Spectral - additional Transmission >70% at wavelengths shorter than the cut-off edge. Extent of transmission region is typically in the ratio of 2:1 Attenuation <0.1% outside passband Edge Slopes 3%-5% typically Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Short wavepass filters are designed to achieve efficient separation of adjacent spectral bands. The cut-off edge of the filter may be located between 0.85 and 13 microns.

Specifications

Tpeak

Typically >85%


Spectral - additional

Transmission
>70%
at wavelengths shorter than the cut-off edge. Extent of transmission region is typically in the ratio of 2:1
Attenuation
<0.1% outside passband
Edge Slopes
3%-5% typically

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth

Technical Specifications

  Umicore Materials
Product Category Optical Filters
Product Number Short Wavepass Filter
Product Name Short Wavepass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
UV Bandpass Filter, 25.4 mm, 250±3 nm Center, 11±3 nm FWHM - 10BPF10-250 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details