Newport MKS ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.5 OD at 632.8 nm FBR-ND15

Description
The FBR-ND15 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBR-ND15 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.5 OD at 632.8 nm - FBR-ND15 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.5 OD at 632.8 nm
FBR-ND15
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.5 OD at 632.8 nm FBR-ND15
The FBR-ND15 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBR-ND15 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBR-ND15
Product Name ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.5 OD at 632.8 nm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 4.0 OD at 632.8 nm - FSQ-ND40 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 645 nm Cut-on - 5CGA-645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.3 OD at 632.8 nm - FRQ-ND03 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 690±2 nm Center, 11±2 nm FWHM - 10BPF10-690 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details