Umicore Materials RhI 3 RhI 3

Description
CAS Number: 15492-38-3 Metal: Rhodium Product class: PGM SolidsLow Chlorine Salts Application: Homogeneous Catalysts Oxo Industry Reaction type: Carbonylation Oxidation Chemical properties Chemical formula I3Rh Empirical formula RhI3 Molecular weight 483.62 Metal Rh Theoretical metal content 20 Physical state powder Color black Metal purity 99.95
Description
CAS Number: 15492-38-3 Metal: Rhodium Product class: PGM SolidsLow Chlorine Salts Application: Homogeneous Catalysts Oxo Industry Reaction type: Carbonylation Oxidation Chemical properties Chemical formula I3Rh Empirical formula RhI3 Molecular weight 483.62 Metal Rh Theoretical metal content 20 Physical state powder Color black Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
RhI 3
RhI 3
RhI 3 RhI 3
CAS Number: 15492-38-3 Metal: Rhodium Product class: PGM SolidsLow Chlorine Salts Application: Homogeneous Catalysts Oxo Industry Reaction type: Carbonylation Oxidation Chemical properties Chemical formula I3Rh Empirical formula RhI3 Molecular weight 483.62 Metal Rh Theoretical metal content 20 Physical state powder Color black Metal purity 99.95

CAS Number: 15492-38-3

Metal:

  • Rhodium

Product class:

  • PGM SolidsLow Chlorine Salts

Application:

  • Homogeneous Catalysts
  • Oxo Industry

Reaction type:

  • Carbonylation
  • Oxidation

Chemical properties

Chemical formula

I3Rh


Empirical formula

RhI3


Molecular weight

483.62


Metal

Rh


Theoretical metal content

20


Physical state

powder


Color

black


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number RhI 3
Product Name RhI 3
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - A-Copper 2.5 - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
1.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details