Umicore Materials Pt(KNS) solution Pt(KNS) solution

Description
CAS Number: 13815-39-9 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions Application: Plating Chemical properties Chemical formula N4O8K2Pt Empirical formula K2[Pt(NO2)4] sol. in sulphuric acid Molecular weight 457.31 (anhydrous) Metal Pt Theoretical metal content 5 Physical state liquid Color yellow Metal purity 99.95
Description
CAS Number: 13815-39-9 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions Application: Plating Chemical properties Chemical formula N4O8K2Pt Empirical formula K2[Pt(NO2)4] sol. in sulphuric acid Molecular weight 457.31 (anhydrous) Metal Pt Theoretical metal content 5 Physical state liquid Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pt(KNS) solution
Pt(KNS) solution
Pt(KNS) solution Pt(KNS) solution
CAS Number: 13815-39-9 Metal: Platinum Product class: PGM SolutionsLow Chlorine Solutions Application: Plating Chemical properties Chemical formula N4O8K2Pt Empirical formula K2[Pt(NO2)4] sol. in sulphuric acid Molecular weight 457.31 (anhydrous) Metal Pt Theoretical metal content 5 Physical state liquid Color yellow Metal purity 99.95

CAS Number: 13815-39-9

Metal:

  • Platinum

Product class:

  • PGM SolutionsLow Chlorine Solutions

Application:

  • Plating

Chemical properties

Chemical formula

N4O8K2Pt


Empirical formula

K2[Pt(NO2)4] sol. in sulphuric acid


Molecular weight

457.31 (anhydrous)


Metal

Pt


Theoretical metal content

5


Physical state

liquid


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pt(KNS) solution
Product Name Pt(KNS) solution
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Precision Thin Nickel Irons & Soft Magnetics -  - Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Soft Magnetic Alloy
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
1.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details