RS Components, Ltd. Metal Bars & Metal Rods 136175

Description
SHAPAL Hi Msoft Rod 20mm dia x 50mm
Request a Quote
Description
SHAPAL Hi Msoft Rod 20mm dia x 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Bars & Metal Rods - 136175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Bars & Metal Rods
136175
Metal Bars & Metal Rods 136175
SHAPAL Hi Msoft Rod 20mm dia x 50mm

SHAPAL Hi Msoft Rod 20mm dia x 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 136175
Product Name Metal Bars & Metal Rods
Width / OD 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 7286894 - RS Components, Ltd.
Specs
Type Copper
Shape / Form Bar Stock
Specifications Cz121/cw614n
View Details
Metal Bars & Metal Rods - 747531 - RS Components, Ltd.
Specs
Width / OD 0.5000 inch (12.7 mm)
Length 24 inch (610 mm)
UTS 52938 psi (365000 KPa)
View Details
Metal Bars & Metal Rods - 682826 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 303s31
Width / OD 0.2362 inch (6 mm)
View Details
Metal Bars & Metal Rods - 747526 - RS Components, Ltd.
Specs
Type Aluminum
Width / OD 2 inch (50.8 mm)
Length 24 inch (610 mm)
View Details