Umicore Materials Pd(TAA) solution Pd(TAA) solution

Description
CAS Number: 61495-96-3 Metal: Palladium Product class: PGM SolutionsAcetate Solutions PGM SolutionsLow Chlorine Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula C4H18N4O4Pd Empirical formula [Pd(NH3)4](OAc)2 solution Molecular weight 292.61 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color yellow Metal purity 99.95
Description
CAS Number: 61495-96-3 Metal: Palladium Product class: PGM SolutionsAcetate Solutions PGM SolutionsLow Chlorine Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula C4H18N4O4Pd Empirical formula [Pd(NH3)4](OAc)2 solution Molecular weight 292.61 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Pd(TAA) solution
Pd(TAA) solution
Pd(TAA) solution Pd(TAA) solution
CAS Number: 61495-96-3 Metal: Palladium Product class: PGM SolutionsAcetate Solutions PGM SolutionsLow Chlorine Solutions PGM SolutionsTetraammine Solutions Application: Automotive Catalytic Converters Chemical properties Chemical formula C4H18N4O4Pd Empirical formula [Pd(NH3)4](OAc)2 solution Molecular weight 292.61 (anhydrous) Metal Pd Theoretical metal content 20 Physical state liquid Color yellow Metal purity 99.95

CAS Number: 61495-96-3

Metal:

  • Palladium

Product class:

  • PGM SolutionsAcetate Solutions
  • PGM SolutionsLow Chlorine Solutions
  • PGM SolutionsTetraammine Solutions

Application:

  • Automotive Catalytic Converters

Chemical properties

Chemical formula

C4H18N4O4Pd


Empirical formula

[Pd(NH3)4](OAc)2 solution


Molecular weight

292.61 (anhydrous)


Metal

Pd


Theoretical metal content

20


Physical state

liquid


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Pd(TAA) solution
Product Name Pd(TAA) solution
Unlock Full Specs
to access all available technical data

Similar Products

SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
High Strength Alloy - ISACON 414 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Custom Roll Formed Rings -  - MP Metal Products
Specs
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details