RS Components, Ltd.
Metal Sheets
188292
Description
RS PRO 15242 Metal Sheet
Request a Quote
Email Supplier
Description
RS PRO 15242 Metal Sheet
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
188292 |
|
Product Name
|
Metal Sheets |
|
Specifications
|
6082
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
0.0276 inch (0.7000 mm)
Width / OD
19.69 inch (500 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
Cz121/cw614n
Width / OD
0.5906 inch (15 mm)
View Details
Thickness
0.0197 inch (0.5000 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.4724 inch (12 mm)
View Details