Umicore Materials 8.8 mm f/1.0 M24

19004_100

Description
Optical Properties Product number 19004_100 Product number (DLC) 19004_100 Focal length 8.8 mm F-number f/1.0 Transmission (DLC) > 80% Focus range 0.5 m to infinity with 0.13 mm refocus Waveband 8 - 12 µm Mechanical properties Weight 27 g Weight (DLC) 27 g Interface thread M24 x 0.5 Back focal length* 4.85 Flange back distance* 9.15 dimensions valid with 0.63 mm Si detector window Environmental properties Operating temperature -40°C + 80°C Storage temperature -57°C to +105°C
Description
Optical Properties Product number 19004_100 Product number (DLC) 19004_100 Focal length 8.8 mm F-number f/1.0 Transmission (DLC) > 80% Focus range 0.5 m to infinity with 0.13 mm refocus Waveband 8 - 12 µm Mechanical properties Weight 27 g Weight (DLC) 27 g Interface thread M24 x 0.5 Back focal length* 4.85 Flange back distance* 9.15 dimensions valid with 0.63 mm Si detector window Environmental properties Operating temperature -40°C + 80°C Storage temperature -57°C to +105°C

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
8.8 mm f/1.0 M24

19004_100

8.8 mm f/1.0 M24

19004_100

Optical Properties Product number 19004_100 Product number (DLC) 19004_100 Focal length 8.8 mm F-number f/1.0 Transmission (DLC) > 80% Focus range 0.5 m to infinity with 0.13 mm refocus Waveband 8 - 12 µm Mechanical properties Weight 27 g Weight (DLC) 27 g Interface thread M24 x 0.5 Back focal length* 4.85 Flange back distance* 9.15 dimensions valid with 0.63 mm Si detector window Environmental properties Operating temperature -40°C + 80°C Storage temperature -57°C to +105°C

Optical Properties

Product number

19004_100


Product number (DLC)

19004_100


Focal length

8.8 mm


F-number

f/1.0


Transmission (DLC)

> 80%


Focus range

0.5 m to infinity with 0.13 mm refocus


Waveband

8 - 12 µm


Mechanical properties

Weight

27 g


Weight (DLC)

27 g


Interface thread

M24 x 0.5


Back focal length*

4.85


Flange back distance*

9.15


dimensions valid with 0.63 mm Si detector window

Environmental properties

Operating temperature

-40°C + 80°C


Storage temperature

-57°C to +105°C

Technical Specifications

  Umicore Materials
Product Category Optical Lens Assemblies
Product Number

19004_100

Product Name 8.8 mm f/1.0 M24
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 1000 - 1700 nm, FC/PC - F-H10-IR-FC - Newport MKS
Specs
Type Collimator
Wavelength 1000 to 1700 nm (10000 to 17000 Å)
Aperture 10 mm (0.3937 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
Camera UV Filter -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Type Specialty / Other
Diameter / Width 37 to 77 mm (1.46 to 3.03 inch)
View Details
Laser Beam Expanders -  - Navitar, Inc.
Specs
Type Beam Expander
View Details