Umicore Materials 50 mm f/1.0 M34 - FF

16058_110

Description
Optical Properties Product number (HEAR) 16099_110 Product number (DLC) 16058_110 Focal length 50 mm F-number f/1.0 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 5.0 m to infinity over 0.48 mm refocus Waveband 8 - 12 µm Mechanical properties Weight (HEAR) 134 g Weight (DLC) 134 g Interface thread M34x0.5 Back focal length* 10 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Operating temperature -40°C to +80°C Storage temperature -57°C to +105°C
Description
Optical Properties Product number (HEAR) 16099_110 Product number (DLC) 16058_110 Focal length 50 mm F-number f/1.0 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 5.0 m to infinity over 0.48 mm refocus Waveband 8 - 12 µm Mechanical properties Weight (HEAR) 134 g Weight (DLC) 134 g Interface thread M34x0.5 Back focal length* 10 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Operating temperature -40°C to +80°C Storage temperature -57°C to +105°C

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
50 mm f/1.0 M34 - FF

16058_110

50 mm f/1.0 M34 - FF

16058_110

Optical Properties Product number (HEAR) 16099_110 Product number (DLC) 16058_110 Focal length 50 mm F-number f/1.0 Transmission (HEAR) > 94% Transmission (DLC) > 87% Focus range 5.0 m to infinity over 0.48 mm refocus Waveband 8 - 12 µm Mechanical properties Weight (HEAR) 134 g Weight (DLC) 134 g Interface thread M34x0.5 Back focal length* 10 mm Flange back distance* 18.3 mm value applicable with 1 mm Ge window (not included) Environmental properties Operating temperature -40°C to +80°C Storage temperature -57°C to +105°C

Optical Properties

Product number (HEAR)

16099_110


Product number (DLC)

16058_110


Focal length

50 mm


F-number

f/1.0


Transmission (HEAR)

> 94%


Transmission (DLC)

> 87%


Focus range

5.0 m to infinity over 0.48 mm refocus


Waveband

8 - 12 µm


Mechanical properties

Weight (HEAR)

134 g


Weight (DLC)

134 g


Interface thread

M34x0.5


Back focal length*

10 mm


Flange back distance*

18.3 mm


value applicable with 1 mm Ge window (not included)

Environmental properties

Operating temperature

-40°C to +80°C


Storage temperature

-57°C to +105°C

Technical Specifications

  Umicore Materials
Product Category Optical Lens Assemblies
Product Number

16058_110

Product Name 50 mm f/1.0 M34 - FF
Unlock Full Specs
to access all available technical data

Similar Products

UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Specs
Type Collimator
Wavelength 440 nm (4400 Å)
View Details
Fiber-optic Collimator, Adjustable, 600 - 1000 nm, FC/APC - F-H10-NIR-APC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 10 mm (0.3937 inch)
View Details
Assembled Window for Laser Level Meter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Type Specialty / Other
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details