Umicore Materials Cisplatin Cisplatin

Description
CAS Number: 15663-27-1 Metal: Platinum Product class: hAPIsMetal based hAPIs Application: Pharmaceuticals hAPIs Chemical properties Chemical formula H6N2Cl2Pt Empirical formula [Pt(NH3)2Cl2] Molecular weight 300.05 Metal Pt Theoretical metal content 65.02 Physical state crystalline Color yellow Metal purity 99.95
Description
CAS Number: 15663-27-1 Metal: Platinum Product class: hAPIsMetal based hAPIs Application: Pharmaceuticals hAPIs Chemical properties Chemical formula H6N2Cl2Pt Empirical formula [Pt(NH3)2Cl2] Molecular weight 300.05 Metal Pt Theoretical metal content 65.02 Physical state crystalline Color yellow Metal purity 99.95

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Cisplatin
Cisplatin
Cisplatin Cisplatin
CAS Number: 15663-27-1 Metal: Platinum Product class: hAPIsMetal based hAPIs Application: Pharmaceuticals hAPIs Chemical properties Chemical formula H6N2Cl2Pt Empirical formula [Pt(NH3)2Cl2] Molecular weight 300.05 Metal Pt Theoretical metal content 65.02 Physical state crystalline Color yellow Metal purity 99.95

CAS Number: 15663-27-1

Metal:

  • Platinum

Product class:

  • hAPIsMetal based hAPIs

Application:

  • Pharmaceuticals
  • hAPIs

Chemical properties

Chemical formula

H6N2Cl2Pt


Empirical formula

[Pt(NH3)2Cl2]


Molecular weight

300.05


Metal

Pt


Theoretical metal content

65.02


Physical state

crystalline


Color

yellow


Metal purity

99.95

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number Cisplatin
Product Name Cisplatin
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
1.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details