RS Components, Ltd. Plain Channels 7321682

Description
Galvanised channel,41x41mm, 3m
Request a Quote
Description
Galvanised channel,41x41mm, 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Channels - 7321682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Channels
7321682
Plain Channels 7321682
Galvanised channel,41x41mm, 3m

Galvanised channel,41x41mm, 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Shapes and Stock
Product Number 7321682
Product Name Plain Channels
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2027861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0236 inch (0.6000 mm)
Width / OD 19.69 inch (500 mm)
View Details
Metal Bars & Metal Rods - 6614826 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 316s31
Width / OD 0.1181 inch (3 mm)
View Details
Metal Bars & Metal Rods - 7286917 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Specifications Cz121/cw614n
Width / OD 0.5000 inch (12.7 mm)
View Details
Metal Sheets - 2103814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details