Umicore Materials High Efficiency Anti Reflection 3µm-5µm 2Si000001

Description
This coating is the standard anti-reflection coating for use in the 3-5µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >98% 3µm-5µm For a 1mm thick witness piece, coated both faces UCS_Si_01. Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one side UCS_Si_01 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth
Description
This coating is the standard anti-reflection coating for use in the 3-5µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >98% 3µm-5µm For a 1mm thick witness piece, coated both faces UCS_Si_01. Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one side UCS_Si_01 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
High Efficiency Anti Reflection 3µm-5µm
2Si000001
High Efficiency Anti Reflection 3µm-5µm 2Si000001
This coating is the standard anti-reflection coating for use in the 3-5µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications. This coating contains no radioactive material. Spectral - additional Transmission (Average) >98% 3µm-5µm For a 1mm thick witness piece, coated both faces UCS_Si_01. Reflection (Average) <1% 3µm-5µm Per surface for a 1mm thick witness piece, coated one side UCS_Si_01 Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 24Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.3.3 Abrasion Remark Moderate, 50 strokes with a cheesecloth

This coating is the standard anti-reflection coating for use in the 3-5µm waveband. Combining high transmission, low reflection and moderate environmental resistance, this coating is best suited for internal surfaces (I.S.) applications.

This coating contains no radioactive material.

Spectral - additional

Transmission (Average)
>98% 3µm-5µm
For a 1mm thick witness piece, coated both faces UCS_Si_01.
Reflection (Average)
<1% 3µm-5µm
Per surface for a 1mm thick witness piece, coated one side UCS_Si_01
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

24Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.3.3


Abrasion Remark

Moderate, 50 strokes with a cheesecloth

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Si000001
Product Name High Efficiency Anti Reflection 3µm-5µm
Unlock Full Specs
to access all available technical data

Similar Products

Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Thermal Coatings - THERMOSEAL® P130 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details