Umicore Materials High Durability Anti Reflection 8µm-12µm 2Gas5000013

Description
This coating offers high transmission in the pass band 8-12µm. It is a durable coating that can withstand severe abrasion. This coating can be used in external environmental conditions where regular cleaning is required. This coating contains no radioactive material. Spectral - additional Transmission (Average) >95% 8µm-12µm For a 2mm thick witness piece, coated one face high durability UCS_GASIR5_02 and second side with high efficiency UCS_GASIR5_01. Reflection (Average) <3% 8µm-12µm Per surface, for a 2mm thick witness piece, coated one side UCS_GASIR5_02. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 72Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser
Description
This coating offers high transmission in the pass band 8-12µm. It is a durable coating that can withstand severe abrasion. This coating can be used in external environmental conditions where regular cleaning is required. This coating contains no radioactive material. Spectral - additional Transmission (Average) >95% 8µm-12µm For a 2mm thick witness piece, coated one face high durability UCS_GASIR5_02 and second side with high efficiency UCS_GASIR5_01. Reflection (Average) <3% 8µm-12µm Per surface, for a 2mm thick witness piece, coated one side UCS_GASIR5_02. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 72Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
High Durability Anti Reflection 8µm-12µm
2Gas5000013
High Durability Anti Reflection 8µm-12µm 2Gas5000013
This coating offers high transmission in the pass band 8-12µm. It is a durable coating that can withstand severe abrasion. This coating can be used in external environmental conditions where regular cleaning is required. This coating contains no radioactive material. Spectral - additional Transmission (Average) >95% 8µm-12µm For a 2mm thick witness piece, coated one face high durability UCS_GASIR5_02 and second side with high efficiency UCS_GASIR5_01. Reflection (Average) <3% 8µm-12µm Per surface, for a 2mm thick witness piece, coated one side UCS_GASIR5_02. Angle of Incidence 0°-20° Environmental Properties Adhesion MIL-C-48497A, 08/09/1980, para 4.5.3.1 Adhesion Remark Tape Test Humidity MIL-C-48497A, 08/09/1980, para 4.5.3.2 Humidity Remark 72Hrs, 49°C, 95-100% relative humidity Abrasion MIL-C-48497A, 08/09/1980, para 4.5.5.1 Abrasion Remark Severe, 20 strokes Eraser

This coating offers high transmission in the pass band 8-12µm. It is a durable coating that can withstand severe abrasion. This coating can be used in external environmental conditions where regular cleaning is required.

This coating contains no radioactive material.

Spectral - additional

Transmission (Average)
>95% 8µm-12µm
For a 2mm thick witness piece, coated one face high durability UCS_GASIR5_02 and second side with high efficiency UCS_GASIR5_01.
Reflection (Average)
<3% 8µm-12µm
Per surface, for a 2mm thick witness piece, coated one side UCS_GASIR5_02.
Angle of Incidence
0°-20°

Environmental Properties

Adhesion

MIL-C-48497A, 08/09/1980, para 4.5.3.1


Adhesion Remark

Tape Test


Humidity

MIL-C-48497A, 08/09/1980, para 4.5.3.2


Humidity Remark

72Hrs, 49°C, 95-100% relative humidity


Abrasion

MIL-C-48497A, 08/09/1980, para 4.5.5.1


Abrasion Remark

Severe, 20 strokes Eraser

Technical Specifications

  Umicore Materials
Product Category Industrial Coatings
Product Number 2Gas5000013
Product Name High Durability Anti Reflection 8µm-12µm
Unlock Full Specs
to access all available technical data

Similar Products

Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Thermal Coatings - THERMOSEAL® P162 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Protective Coatings - Everlube®6150 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic
View Details