Umicore Materials Spherical Cobalt Powder Extra Fine 1.2 µ Granulated (PEG) 29109

Description
Category: Metals & Alloys Properties Metal Cobalt Metal content 100% Physical state Granulated powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Cobalt Powder
Description
Category: Metals & Alloys Properties Metal Cobalt Metal content 100% Physical state Granulated powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Cobalt Powder

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Spherical Cobalt Powder Extra Fine 1.2 µ Granulated (PEG)
29109
Spherical Cobalt Powder Extra Fine 1.2 µ Granulated (PEG) 29109
Category: Metals & Alloys Properties Metal Cobalt Metal content 100% Physical state Granulated powder Colour Grey Technology Cutting tool and wear parts Application Hard Metals Product segment Cobalt Powder

Category:

  • Metals & Alloys

Properties

Metal

Cobalt


Metal content

100%


Physical state

Granulated powder


Colour

Grey


Technology

Cutting tool and wear parts


Application

Hard Metals


Product segment

Cobalt Powder

Technical Specifications

  Umicore Materials
Product Category Metal Shapes and Stock
Product Number 29109
Product Name Spherical Cobalt Powder Extra Fine 1.2 µ Granulated (PEG)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Bars & Metal Rods - 4478924 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.9843 inch (25 mm)
Length 12.99 inch (330 mm)
View Details
 - Monel® R405 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Superalloy
View Details