Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
UMICORE MATERIALS
0481941 -- AL 99.999% 5X5X15MM 5KG - 0481941
Umicore Materials
Al 99.999% 5x5x15mm 5kg - 0481941
0481941
Description
Al 99.999% 5x5x15mm 5kg - 0481941
Description
Al 99.999% 5x5x15mm 5kg - 0481941
Suppliers
Company
Product
Description
Supplier Links
Umicore Materials
Raleigh, NC, USA
Al 99.999% 5x5x15mm 5kg - 0481941
0481941
Al 99.999% 5x5x15mm 5kg - 0481941
0481941
Al 99.999% 5x5x15mm 5kg - 0481941
Al 99.999% 5x5x15mm 5kg - 0481941
Technical Specifications
Umicore Materials
Product Category
Metal Shapes and Stock
Product Number
0481941
Product Name
Al 99.999% 5x5x15mm 5kg - 0481941
Unlock Full Specs
to access all available technical data
Similar Products
Dongguan Sheen Electronic Technology Co., Ltd.
SU010-1/2 Carbon-coated Copper Foil
Product-SU010
Specs
Type
Copper
Shape / Form
Foil
Thickness
0.0020 inch (0.0500 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.625" I.D., 1.5" O.D. BY 6.5" Long oil impregnated bronze bar
A 7B 4-SCB0512
Specs
Type
Copper
Shape / Form
Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications
Wear resistant parts or tooling
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
680915
Specs
Type
Copper
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.5000 inch (12.7 mm)
View Details
Arnold Magnetic Technologies
Precision Thin Nickel & Nickel Alloys
Specs
Type
Nickel
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features
Corrosion Resistant
View Details