Alloy 30 is especially characterized by low resistivity. It is used for low-value resistors, for heating wires and mats in heating cords and in heating cables with low conductor temperatures as well as for the tube weldings. It provides a relatively high corrosion resistance. Flat wires and ribbons are used for protective switches. The maximum working temperature in air is +200 °C, for short-term application up to +300 °C.
Form of Delivery
Alloy 30 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø in bare or enamelled condition, flat wires, stranded wires, ribbons and sheets.
| Isabellenhutte USA | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | Alloy 30 |
| Product Name | Resistance Alloy |
| Type | Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy |
| Features | Corrosion Resistant |
| Processing, Temper & Finish | Annealed; Enameled |