Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
UMICORE MATERIALS
0481702 -- AL 99.999% Ø21X5MM 100PCS - 0481702
Umicore Materials
Al 99.999% Ø21x5mm 100pcs - 0481702
0481702
Description
Al 99.999% Ø21x5mm 100pcs - 0481702
Description
Al 99.999% Ø21x5mm 100pcs - 0481702
Suppliers
Company
Product
Description
Supplier Links
Umicore Materials
Raleigh, NC, USA
Al 99.999% Ø21x5mm 100pcs - 0481702
0481702
Al 99.999% Ø21x5mm 100pcs - 0481702
0481702
Al 99.999% Ø21x5mm 100pcs - 0481702
Al 99.999% Ø21x5mm 100pcs - 0481702
Technical Specifications
Umicore Materials
Product Category
Metal Shapes and Stock
Product Number
0481702
Product Name
Al 99.999% Ø21x5mm 100pcs - 0481702
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Resistance Alloy
RESISTHERM®
Specs
Type
Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features
Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
RS Components, Ltd.
Metal Sheets
2027962
Specs
Type
Aluminum
Thickness
0.0472 inch (1.2 mm)
Width / OD
19.69 inch (500 mm)
View Details
MP Metal Products
Custom Roll Formed Zee Sections
Specs
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Arnold Magnetic Technologies
Precision Thin Inconel
Specs
Type
Nickel
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features
Corrosion Resistant; Superalloy
View Details