ULTRAVIEW Corporation PCI Direct Digital Synthesizers SYNTH300-TRIG

Description
These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Dual channel DDS-based PCI board, with 300 KHz - 300 MHz output capability. Advanced switching capability for triggered frequency sweeping, Phase Shift Keying (PSK), Frequency Shift Keying (FSK), Amplitude Shift Keying (ASK), On/Off Keying (OOK), and more.
Description
These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Dual channel DDS-based PCI board, with 300 KHz - 300 MHz output capability. Advanced switching capability for triggered frequency sweeping, Phase Shift Keying (PSK), Frequency Shift Keying (FSK), Amplitude Shift Keying (ASK), On/Off Keying (OOK), and more.

Suppliers

Company
Product
Description
Supplier Links
PCI Direct Digital Synthesizers - SYNTH300-TRIG - ULTRAVIEW Corporation
Berkeley, CA, USA
PCI Direct Digital Synthesizers
SYNTH300-TRIG
PCI Direct Digital Synthesizers SYNTH300-TRIG
These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Dual channel DDS-based PCI board, with 300 KHz - 300 MHz output capability. Advanced switching capability for triggered frequency sweeping, Phase Shift Keying (PSK), Frequency Shift Keying (FSK), Amplitude Shift Keying (ASK), On/Off Keying (OOK), and more.

These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Dual channel DDS-based PCI board, with 300 KHz - 300 MHz output capability. Advanced switching capability for triggered frequency sweeping, Phase Shift Keying (PSK), Frequency Shift Keying (FSK), Amplitude Shift Keying (ASK), On/Off Keying (OOK), and more.

Supplier's Site

Technical Specifications

  ULTRAVIEW Corporation
Product Category Frequency Synthesizers
Product Number SYNTH300-TRIG
Product Name PCI Direct Digital Synthesizers
Synthesizer Type Direct Synthesis (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

30 - 2500 MHz Fractional-N Synthesizer with 2 Integrated RF Mixers - RF2051 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details
SMD Frequency Synthesizers with Ultra-Low Phase Noise -  - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Form Factor SMD
Frequency 100 to 25000 MHz
View Details
Frequency Synthesizers -  - kTB Solutions
Specs
Synthesizer Type Direct Synthesis
Frequency 200 to 15000 MHz
Step Size 1.00E-4 kHz
View Details
 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details