ULTRAVIEW Corporation PCI Direct Digital Synthesizers SYNTH300-TRIG-HS

Description
These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Similar capability to Synth300-TRIG, but incorporates a SAW-stabilized on-board oscillator for improved phase noise performance. Board does NOT accept an external clock, but instead provides 1GHz reference output for slaving other boards or external equipment.
Description
These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Similar capability to Synth300-TRIG, but incorporates a SAW-stabilized on-board oscillator for improved phase noise performance. Board does NOT accept an external clock, but instead provides 1GHz reference output for slaving other boards or external equipment.

Suppliers

Company
Product
Description
Supplier Links
PCI Direct Digital Synthesizers - SYNTH300-TRIG-HS - ULTRAVIEW Corporation
Berkeley, CA, USA
PCI Direct Digital Synthesizers
SYNTH300-TRIG-HS
PCI Direct Digital Synthesizers SYNTH300-TRIG-HS
These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Similar capability to Synth300-TRIG, but incorporates a SAW-stabilized on-board oscillator for improved phase noise performance. Board does NOT accept an external clock, but instead provides 1GHz reference output for slaving other boards or external equipment.

These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional equipment. In addition to two analog outputs, the product can be ordered with one (or two) LVDS outputs for programmable digital clock applications, and can be configured for control by externally supplied TTL signals for low-latency triggered operation such as PSK, FSK, and triggered sweep operation. Software support for Windows Vista, Windows XP, Linux and Labview source code available For detailed specifications, please refer to the Synth300_Manual Similar capability to Synth300-TRIG, but incorporates a SAW-stabilized on-board oscillator for improved phase noise performance. Board does NOT accept an external clock, but instead provides 1GHz reference output for slaving other boards or external equipment.

Supplier's Site

Technical Specifications

  ULTRAVIEW Corporation
Product Category Frequency Synthesizers
Product Number SYNTH300-TRIG-HS
Product Name PCI Direct Digital Synthesizers
Synthesizer Type Direct Synthesis (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

30 - 2500 MHz Fractional-N Synthesizer with 2 Integrated RF Mixers - RF2054 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details
9?kHz–22.6?GHz Low Phase Noise Frequency Synthesizers: –164?dBc/Hz - FS9K226E-001H - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Frequency 0.0090 to 22600 MHz
Output Power -2 dBm
View Details
Frequency Synthesizers -  - kTB Solutions
Specs
Synthesizer Type Direct Synthesis
Frequency 200 to 15000 MHz
Step Size 1.00E-3 kHz
View Details
 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details